Amphenol Sine Systems Receptacle, At, 6 Way, Pin; Product Range Amphenol Sine/tuchel AT04-6P

Description
RECEPTACLE, AT, 6 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:-; For Use With:AT Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, AT, 6 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:-; For Use With:AT Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, At, 6 Way, Pin; Product Range Amphenol Sine/tuchel - 85R5223 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, At, 6 Way, Pin; Product Range Amphenol Sine/tuchel
85R5223
Receptacle, At, 6 Way, Pin; Product Range Amphenol Sine/tuchel 85R5223
RECEPTACLE, AT, 6 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:-; For Use With:AT Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

RECEPTACLE, AT, 6 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:-; For Use With:AT Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 14R5589 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
14R5589
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 14R5589
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85R5223
Product Name Receptacle, At, 6 Way, Pin; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details