Amphenol Sine Systems Rectangular Connector Housings AT04-6P-SR01BLK

Description
6 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-2255-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-2255-ND
Rectangular Connector Housings 889-2255-ND
6 Rectangular Connectors - Housings Receptacle Black

6 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 1741461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741461
Automotive Connectors 1741461
Amphenol Industrial AT04-6P-SR01BLK

Amphenol Industrial AT04-6P-SR01BLK

Supplier's Site
Automotive Connectors - 1741633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741633
Automotive Connectors 1741633
Amphenol Industrial AT04-6P-SR01BLK

Amphenol Industrial AT04-6P-SR01BLK

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-6P-SR01BLK
Automotive Electronic Connector 2026-AT04-6P-SR01BLK
Automotive Connectors Recpt 6-Way Strain Relief Black Product overview: AT04-6P-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-6P-SR01BLK can be used for catalog matching and distributor lookup.

Automotive Connectors Recpt 6-Way Strain Relief Black Product overview: AT04-6P-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-6P-SR01BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AT04-6P-SR01BLK - 911793-AT04-6P-SR01BLK - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AT04-6P-SR01BLK
911793-AT04-6P-SR01BLK
Rectangular Connectors - AT04-6P-SR01BLK 911793-AT04-6P-SR01BLK
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 911793-AT04-6P-SR01B LK Series: AT Series™ Features: 6 Rectangular Connectors - Housings Receptacle Black Package: Bulk Mounting: Free Hanging (In-Line) Family Name: AT04-6P Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8538.90.6000 Other Part Number: 889-2255, AT04-6P-SR01BLK-ND

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 911793-AT04-6P-SR01BLK
Series: AT Series™
Features: 6 Rectangular Connectors - Housings Receptacle Black
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: AT04-6P
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8538.90.6000
Other Part Number: 889-2255, AT04-6P-SR01BLK-ND

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT04-6P-SR01BLK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT04-6P-SR01BLK
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT04-6P-SR01BLK
6 PIN RECEPTACLE, WITH ST

6 PIN RECEPTACLE, WITH ST

Buy Now
Low Pin Connectors - AT04-6P-SR01BLK - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-6P-SR01BLK
Low Pin Connectors AT04-6P-SR01BLK
Connector, Amphenol Sine, AT Series, 6 Pin Receptacle, with Strain Relief

Connector, Amphenol Sine, AT Series, 6 Pin Receptacle, with Strain Relief

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2255-ND AT04-6P-SR01BLK 1741461 2026-AT04-6P-SR01BLK 911793-AT04-6P-SR01BLK AT04-6P-SR01BLK AT04-6P-SR01BLK
Product Name Rectangular Connector Housings Automotive Connectors Automotive Electronic Connector Rectangular Connectors - AT04-6P-SR01BLK Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22012-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details