Amphenol Sine Systems Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel AT04-6P-PM11

Description
RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 78Y0469 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
78Y0469
Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 78Y0469
RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0469
Product Name Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details