Amphenol Sine Systems Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle, DT04-6P-P021 Comp., (1) 6-Pin Busbar AT04-6P-P021

Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-P021 Series: AT Number of Pins: 6 Sealed Integrated Bussed Feedback Assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs
Request a Quote Datasheet
Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-P021 Series: AT Number of Pins: 6 Sealed Integrated Bussed Feedback Assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle, DT04-6P-P021 Comp., (1) 6-Pin Busbar - 39817 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle, DT04-6P-P021 Comp., (1) 6-Pin Busbar
39817
Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle, DT04-6P-P021 Comp., (1) 6-Pin Busbar 39817
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-P021 Series: AT Number of Pins: 6 Sealed Integrated Bussed Feedback Assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs

Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors.

  • Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-6P-P021
  • Series: AT
  • Number of Pins: 6
  • Sealed Integrated Bussed Feedback Assembly
  • Included wedgelock confirms contact alignment/retention
  • Mates with standard AT Series Plugs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39817
Product Name Amphenol Sine Systems AT04-6P-P021 6-Way Bussed Receptacle, DT04-6P-P021 Comp., (1) 6-Pin Busbar
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-307 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F51S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers