Amphenol Sine Systems Rectangular Connector Housings AT04-6P-GRN

Description
6 Rectangular Connectors - Housings Receptacle Green
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Receptacle Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-AT04-6P-GRN-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT04-6P-GRN-ND
Rectangular Connector Housings 889-AT04-6P-GRN-ND
6 Rectangular Connectors - Housings Receptacle Green

6 Rectangular Connectors - Housings Receptacle Green

Buy Now Datasheet
Amphenol Sine Systems AT04-6P-GRN 6-Way Connector DT04-6P Compatible, Green - 39883 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-6P-GRN 6-Way Connector DT04-6P Compatible, Green
39883
Amphenol Sine Systems AT04-6P-GRN 6-Way Connector DT04-6P Compatible, Green 39883
Amphenol Sine Systems AT04-6P-GRN 6-Way Connector Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P Series: AT Number of Pins: 6 Color: Green Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT04-6P-GRN 6-Way Connector Receptacle
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-6P
  • Series: AT
  • Number of Pins: 6
  • Color: Green
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AT04-6P-GRN
Automotive Connectors AT04-6P-GRN
6 Pos Receptacle Male Connector Green

6 Pos Receptacle Male Connector Green

Buy Now

Technical Specifications

  DigiKey Waytek, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AT04-6P-GRN-ND 39883 AT04-6P-GRN
Product Name Rectangular Connector Housings Amphenol Sine Systems AT04-6P-GRN 6-Way Connector DT04-6P Compatible, Green Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Automotive Connectors - 1797873 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details