6P RCPT,(2)3PIN BUSBAR 13A,BLK
Amphenol Industrial AT04-6P-EP14
Amphenol Industrial AT04-6P-EP14
Connector
6 Position Rectangular Receptacle Connector Crimp Nickel
AUTOMOTIVE CONN, RCPT, 6POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-6P-EP14 | 1955753 | AT04-6P-EP14 | 889-2963-ND | 71AC2617 |
| Product Name | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Automotive Connectors | Free Hanging, Panel Mount | Automotive Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Gender | Female / Jack | Male / Plug |