Connector
Amphenol Industrial AT04-6P-BM04
AT RECPT, 6P Ni, BRD MNT POTTING, BLK
Connector Header Through Hole 6 position
RECTANGULAR CONN, RCPT, 6POS, PCB, BLK; No. of Contacts:6Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT04-6P-BM04 | 434112 | AT04-6P-BM04 | 889-1900-ND | 78Y0524 |
| Product Name | Automotive Connectors | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Headers, Male Pins | Rectangular Conn, Rcpt, 6Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug; Female / Jack | ||||
| Termination | Solder | Through Hole |