Amphenol Sine Systems Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle, DT04-6P Compatible, Blue AT04-6P-BLU

Description
Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-E004 Series: AT Number of Pins: 6 Color: Blue Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-E004 Series: AT Number of Pins: 6 Color: Blue Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle, DT04-6P Compatible, Blue - 39881 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle, DT04-6P Compatible, Blue
39881
Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle, DT04-6P Compatible, Blue 39881
Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-E004 Series: AT Number of Pins: 6 Color: Blue Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-6P-E004
  • Series: AT
  • Number of Pins: 6
  • Color: Blue
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39881
Product Name Amphenol Sine Systems AT04-6P-BLU 6-Way Connector Receptacle, DT04-6P Compatible, Blue
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals - 744W-00/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
10A Chinese Panel Mount Socket - 88040260 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB 2099.1, GB 1002
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details