Amphenol Sine Systems Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle, DT04-6P-E004 Compatible, Black AT04-6P-BLK

Description
Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-E004 Series: AT Number of Pins: 6 Color: Black Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-E004 Series: AT Number of Pins: 6 Color: Black Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle, DT04-6P-E004 Compatible, Black - 39880 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle, DT04-6P-E004 Compatible, Black
39880
Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle, DT04-6P-E004 Compatible, Black 39880
Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P-E004 Series: AT Number of Pins: 6 Color: Black Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-6P-E004
  • Series: AT
  • Number of Pins: 6
  • Color: Black
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39880
Product Name Amphenol Sine Systems AT04-6P-BLK 6-Way Connector Receptacle, DT04-6P-E004 Compatible, Black
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
170 AERE POWER MODULE SUB-ASSY 600/690V - SK-H1-QOUT-E170 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details