Amphenol Corporation Rectangular Connector Housings AT04-4P

Description
4 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet
Description
4 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-1002-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1002-ND
Rectangular Connector Housings 889-1002-ND
4 Rectangular Connectors - Housings Receptacle Gray

4 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Philadelphia, PA, United States
AT 4C 16 AWG PIN REC A KEY

AT 4C 16 AWG PIN REC A KEY

Buy Now
Automotive Connectors - 6964177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964177
Automotive Connectors 6964177
Amphenol Industrial AT04-4P

Amphenol Industrial AT04-4P

Supplier's Site
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT04-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT04-4P
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT04-4P
4 Pin Receptacle

4 Pin Receptacle

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-4P
Automotive Electronic Connector 2026-AT04-4P
Automotive Connectors AT Series Receptacle 4 Way Product overview: AT04-4P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-4P can be used for catalog matching and distributor lookup.

Automotive Connectors AT Series Receptacle 4 Way Product overview: AT04-4P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
4-Way Receptacle, Male Connector

4-Way Receptacle, Male Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1381460-AT04-4P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1381460-AT04-4P
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1381460-AT04-4P
Win Source Part Number: 1381460-AT04-4P Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: AT Series™ Number of Positions: 4 Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 24,000 pcs Insulation Material: Thermoplastic Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Base Product Number: AT04-4P Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381460-AT04-4P
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: AT Series™
Number of Positions: 4
Color: Gray
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 24,000 pcs
Insulation Material: Thermoplastic
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Base Product Number: AT04-4P
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
4 PIN RECEPTACLE - 70060050 - Allied Electronics, Inc.
Fort Worth, TX, USA
4 PIN RECEPTACLE
70060050
4 PIN RECEPTACLE 70060050
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Low Pin Connectors - AT04-4P - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-4P
Low Pin Connectors AT04-4P
Connector, Amphenol Sine, AT Series, 4 Pin Receptacle

Connector, Amphenol Sine, AT Series, 4 Pin Receptacle

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1002-ND Amphenol Sine AT04-4P 6964177 AT04-4P 2026-AT04-4P AT04-4P 1381460-AT04-4P 70060050 AT04-4P
Product Name Rectangular Connector Housings Automotive Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 4 PIN RECEPTACLE Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BRR.1S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details