Amphenol Sine Systems Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connector, DT04-4P Compatible AT04-4P

Description
Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-4P Series: AT Number of Pins: 4 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors IP69K
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-4P Series: AT Number of Pins: 4 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connector, DT04-4P Compatible - 38175 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connector, DT04-4P Compatible
38175
Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connector, DT04-4P Compatible 38175
Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-4P Series: AT Number of Pins: 4 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors IP69K
  • Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connectors
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-4P
  • Series: AT
  • Number of Pins: 4
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38175
Product Name Amphenol Sine Systems AT04-4P 4-Way AT Receptacle Connector, DT04-4P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030130 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details