Amphenol Sine Systems Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel AT04-4P

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 14R5588 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
14R5588
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 14R5588
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14R5588
Product Name Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details