Amphenol Sine Systems Automotive Housing, Rcpt, 4Pos, 13A, Wht; Product Range Amphenol Sine/tuchel AT04-4P-WHT

Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, WHT; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, WHT; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos, 13A, Wht; Product Range Amphenol Sine/tuchel - 36AJ7948 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, 13A, Wht; Product Range Amphenol Sine/tuchel
36AJ7948
Automotive Housing, Rcpt, 4Pos, 13A, Wht; Product Range Amphenol Sine/tuchel 36AJ7948
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, WHT; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, WHT; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 36AJ7948
Product Name Automotive Housing, Rcpt, 4Pos, 13A, Wht; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details