Amphenol Sine Systems Automotive Housing, Rcpt, 4Pos, 13A; Product Range Amphenol Sine/tuchel AT04-4P-SR01RED

Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos, 13A; Product Range Amphenol Sine/tuchel - 70AJ5254 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, 13A; Product Range Amphenol Sine/tuchel
70AJ5254
Automotive Housing, Rcpt, 4Pos, 13A; Product Range Amphenol Sine/tuchel 70AJ5254
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AJ5254
Product Name Automotive Housing, Rcpt, 4Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details