Amphenol Sine Systems Amphenol Sine Systems AT04-4P-RT01, 4-Way AT Receptacle Connector With Integrated Diode AT04-4P-RT01

Description
Amphenol Sine Systems AT04-4P-RT01, AT Series 4 -Way Receptacle Connector with Integrated Diode Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-4P-RT01 Series: AT Number of Pins: 4 Color: Black Modifications: Integrated Diode Current Rating: 4A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-4P-RT01, AT Series 4 -Way Receptacle Connector with Integrated Diode Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-4P-RT01 Series: AT Number of Pins: 4 Color: Black Modifications: Integrated Diode Current Rating: 4A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-4P-RT01, 4-Way AT Receptacle Connector With Integrated Diode - 39361 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-4P-RT01, 4-Way AT Receptacle Connector With Integrated Diode
39361
Amphenol Sine Systems AT04-4P-RT01, 4-Way AT Receptacle Connector With Integrated Diode 39361
Amphenol Sine Systems AT04-4P-RT01, AT Series 4 -Way Receptacle Connector with Integrated Diode Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-4P-RT01 Series: AT Number of Pins: 4 Color: Black Modifications: Integrated Diode Current Rating: 4A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C
  • Amphenol Sine Systems AT04-4P-RT01, AT Series 4 -Way Receptacle Connector with Integrated Diode
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-4P-RT01
  • Series: AT
  • Number of Pins: 4
  • Color: Black
  • Modifications: Integrated Diode
  • Current Rating: 4A
  • Ingress Protection: IP67 (in mated condition)
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39361
Product Name Amphenol Sine Systems AT04-4P-RT01, 4-Way AT Receptacle Connector With Integrated Diode
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4343-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details