Amphenol Sine Systems Automotive Housing, Rcpt, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel AT04-4P-RED

Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, RED; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, RED; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel - 36AJ7947 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel
36AJ7947
Automotive Housing, Rcpt, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel 36AJ7947
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, RED; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, 13A, RED; Product Range:AT Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 36AJ7947
Product Name Automotive Housing, Rcpt, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details