Amphenol Sine Systems Rcpt Housing, 4Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel AT04-4P-PM12

Description
RCPT HOUSING, 4POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 4POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 78Y0465 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
78Y0465
Rcpt Housing, 4Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 78Y0465
RCPT HOUSING, 4POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 4POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0465
Product Name Rcpt Housing, 4Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details