Connector
Receptacle, Size 24, 23 positions, Socke
4 Position Rectangular Receptacle Connector Crimp Nickel
Amphenol Industrial AT04-4P-P021
Amphenol Industrial AT04-4P-P021
AUTOMOTIVE CONN, RCPT, 4POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-4P-P021 | 889-2961-ND | 1955749 | 71AC2615 |
| Product Name | Free Hanging, Panel Mount | Automotive Connectors | Automotive Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Mounting | Free Hanging (In-Line) |