Amphenol Sine Systems Free Hanging, Panel Mount AT04-4P-EP13

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 889-2960-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2960-ND
Free Hanging, Panel Mount 889-2960-ND
4 Position Rectangular Receptacle Connector Crimp Nickel

4 Position Rectangular Receptacle Connector Crimp Nickel

Buy Now Datasheet
Automotive Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel - 71AC2614 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel
71AC2614
Automotive Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel 71AC2614
AUTOMOTIVE CONN, RCPT, 4POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 4POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT04-4P-EP13 889-2960-ND 71AC2614
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details