AT RECPT, 4P Ni, BRD MNT NO POTTING, BLK
4 Pos Board Mount PCB Receptacle Pin
Connector
Connector Header Through Hole 4 position
Amphenol Industrial AT04-4P-BM03
RECTANGULAR CONN, RCPT, 4POS, PCB, BLK; No. of Contacts:4Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-4P-BM03 | AT04-4P-BM03 | 889-1895-ND | 434110 | 78Y0519 |
| Product Name | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Headers, Male Pins | Automotive Connectors | Rectangular Conn, Rcpt, 4Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | PCB Mount | |||
| Current Rating | 13.0 amps |