4 Pos Board Mount PCB Receptacle Pin
Amphenol Industrial AT04-4P-BM02
Connector Header Through Hole 4 position
RECTANGULAR CONN, RCPT, 4POS, PCB, BLK; No. of Contacts:4Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT04-4P-BM02 | 434136 | 889-1894-ND | 68Y7103 |
| Product Name | Automotive Connectors | Headers, Male Pins | Rectangular Conn, Rcpt, 4Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole |