4 Pos Board Mount PCB Receptacle Pin
Connector
Connector Header Through Hole 4 position
RECTANGULAR CONN, RCPT, 4POS, PCB, BLK; No. of Contacts:4Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT04-4P-BM01 | 889-1893-ND | 78Y0518 |
| Product Name | Headers, Male Pins | Rectangular Conn, Rcpt, 4Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |