3-Way Receptacle, Male Connector
AT 3C 16 AWG PIN REC A KEY
Automotive Connectors AT Series Receptacle 3 Way Product overview: AT04-3P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-3P can be used for catalog matching and distributor lookup.
3 Rectangular Connectors - Housings Receptacle Gray
3 Pin Receptacle
Amphenol Industrial AT04-3P
Connector, Amphenol Sine, AT Series, 3 Pin Receptacle
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.
CONN RCPT 3POS 14-20AWG SIZE 16
| Powell Electronics, Inc. | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Chief Enterprises LLC | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-3P | Amphenol Sine AT04-3P | 2026-AT04-3P | 889-1001-ND | AT04-3P | 6964174 | AT04-3P | 70060049 | 53-AT04-3P |
| Product Name | Automotive Electronic Connector | Rectangular Connector Housings | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Automotive Connectors | Low Pin Connectors | 3 PIN RECEPTACLE | CONN RCPT 3POS 14-20AWG SIZE 16 | ||
| Gender | Female / Jack | Male / Plug | Female / Jack | Male / Plug; Female / Jack | |||||
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | |||||
| Current Rating | 13.0 amps | 13.0 amps |