Amphenol Sine Systems Automotive Electronic Connector AT04-3P-SR02BLK

Description
Automotive Connectors Recpt 3-Way RD Seal Strain Relief Black Product overview: AT04-3P-SR02BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-3P-SR02BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors Recpt 3-Way RD Seal Strain Relief Black Product overview: AT04-3P-SR02BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-3P-SR02BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-3P-SR02BLK
Automotive Electronic Connector 2026-AT04-3P-SR02BLK
Automotive Connectors Recpt 3-Way RD Seal Strain Relief Black Product overview: AT04-3P-SR02BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-3P-SR02BLK can be used for catalog matching and distributor lookup.

Automotive Connectors Recpt 3-Way RD Seal Strain Relief Black Product overview: AT04-3P-SR02BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-3P-SR02BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 2245635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2245635
Automotive Connectors 2245635
Amphenol Industrial AT04-3P-SR02BLK

Amphenol Industrial AT04-3P-SR02BLK

Supplier's Site
Automotive Connectors - 2245636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2245636
Automotive Connectors 2245636
Amphenol Industrial AT04-3P-SR02BLK

Amphenol Industrial AT04-3P-SR02BLK

Supplier's Site
Rectangular Connector Housings - AT04-3P-SR02BLK-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT04-3P-SR02BLK-ND
Rectangular Connector Housings AT04-3P-SR02BLK-ND
3 Rectangular Connectors - Housings Receptacle Black

3 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334109-AT04-3P-SR02BLK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334109-AT04-3P-SR02BLK
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334109-AT04-3P-SR02BLK
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334109-AT04-3P-SR02 BLK Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Color: Black Features: Strain Relief Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Base Product Number: AT04-3P RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1334109-AT04-3P-SR02BLK
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Color: Black
Features: Strain Relief
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Base Product Number: AT04-3P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Low Pin Connectors - AT04-3P-SR02BLK - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-3P-SR02BLK
Low Pin Connectors AT04-3P-SR02BLK
Connector, Amphenol Sine, AT Series, 3 Pin Receptacle, with Strain Relief and Reduced Dia. Seal

Connector, Amphenol Sine, AT Series, 3 Pin Receptacle, with Strain Relief and Reduced Dia. Seal

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-AT04-3P-SR02BLK AT04-3P-SR02BLK 2245635 AT04-3P-SR02BLK-ND 1334109-AT04-3P-SR02BLK AT04-3P-SR02BLK
Product Name Automotive Electronic Connector Automotive Connectors Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details