Amphenol Sine Systems Automotive Housing, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel AT04-3P-SR01RED

Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel - 70AJ5238 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel
70AJ5238
Automotive Housing, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel 70AJ5238
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 3POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AJ5238
Product Name Automotive Housing, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details