Amphenol Sine Systems Rcpt Housing, 3Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel AT04-3P-SR01BLK

Description
RCPT HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel - 66W6677 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel
66W6677
Rcpt Housing, 3Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel 66W6677
RCPT HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6677
Product Name Rcpt Housing, 3Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details