Amphenol Sine Systems Rcpt Housing, 3Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel AT04-3P-RY01

Description
RCPT HOUSING, 3POS, THERMOPLASTIC, GREY; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 3POS, THERMOPLASTIC, GREY; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel - 66W6674 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
66W6674
Rcpt Housing, 3Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel 66W6674
RCPT HOUSING, 3POS, THERMOPLASTIC, GREY; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 3POS, THERMOPLASTIC, GREY; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6674
Product Name Rcpt Housing, 3Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details