Amphenol Sine Systems Rcpt Housing, 3Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel AT04-3P-PM11

Description
RCPT HOUSING, 3POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 3POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 78Y0460 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
78Y0460
Rcpt Housing, 3Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 78Y0460
RCPT HOUSING, 3POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 3POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0460
Product Name Rcpt Housing, 3Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details