Amphenol Sine Systems Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle AT04-3P-PM05

Description
The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-seal ed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal provides a barrier of protection from lubricating oils, hydraulic fluids and fossil fuels to withstand the challenges and complexities of harsh environment applications. Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 3 Mating Connector AT06-3S - 38172 Environmentally sealed thermoplastic connection system One piece sealed flange design for rapid and secure mounting High-performance, cost-effective Deutsch DT replacement
Request a Quote Datasheet
Description
The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-seal ed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal provides a barrier of protection from lubricating oils, hydraulic fluids and fossil fuels to withstand the challenges and complexities of harsh environment applications. Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 3 Mating Connector AT06-3S - 38172 Environmentally sealed thermoplastic connection system One piece sealed flange design for rapid and secure mounting High-performance, cost-effective Deutsch DT replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle - 38147 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle
38147
Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle 38147
The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-seal ed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal provides a barrier of protection from lubricating oils, hydraulic fluids and fossil fuels to withstand the challenges and complexities of harsh environment applications. Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 3 Mating Connector AT06-3S - 38172 Environmentally sealed thermoplastic connection system One piece sealed flange design for rapid and secure mounting High-performance, cost-effective Deutsch DT replacement

The Amphenol Panel Mate series combines flange mounting options with the proven reliability of the AT/ATP Series environmentally-sealed thermoplastic connection system. Engineered with a one-piece sealed flange for rapid and secure mounting, its durable high temperature silicone facial seal provides a barrier of protection from lubricating oils, hydraulic fluids and fossil fuels to withstand the challenges and complexities of harsh environment applications.

  • Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Number of Pins: 3
  • Mating Connector AT06-3S - 38172
  • Environmentally sealed thermoplastic connection system
  • One piece sealed flange design for rapid and secure mounting
  • High-performance, cost-effective Deutsch DT replacement
Supplier's Site Datasheet
Low Pin Connectors - AT04-3P-PM05 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-3P-PM05
Low Pin Connectors AT04-3P-PM05
Receptacle, 3-way, Male

Receptacle, 3-way, Male

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Power Connectors Power Connectors
Product Number 38147 AT04-3P-PM05
Product Name Amphenol Sine Systems AT04-3P-PM05, 3-Way AT Flange Mount Receptacle Low Pin Connectors
Device Type Receptacle Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Circular Power Connectors - 1-213781-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details