Amphenol Sine Systems Rectangular Connector Housings AT04-3P-MM01

Description
3 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet
Description
3 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - AT04-3P-MM01-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT04-3P-MM01-ND
Rectangular Connector Housings AT04-3P-MM01-ND
3 Rectangular Connectors - Housings Receptacle Gray

3 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-3P-MM01
Automotive Electronic Connector 2026-AT04-3P-MM01
Automotive Connectors AT Recpt 3 Way Red. Dia. Seal End Cap Product overview: AT04-3P-MM01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-3P-MM01 can be used for catalog matching and distributor lookup.

Automotive Connectors AT Recpt 3 Way Red. Dia. Seal End Cap Product overview: AT04-3P-MM01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-3P-MM01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 34R6580 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
34R6580
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 34R6580
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AT Series Pin Contacts; Colour:Gray; Connector Mounting:Cable Mount; No. of Contacts:3Contacts RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:-; For Use With:AT Series Pin Contacts; Colour:Gray; Connector Mounting:Cable Mount; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT04-3P-MM01-ND AT04-3P-MM01 2026-AT04-3P-MM01 34R6580
Product Name Rectangular Connector Housings Automotive Electronic Connector Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products