Amphenol Sine Systems Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel AT04-3P-LE12

Description
HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Description
HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel - 98AC8322 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
98AC8322
Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel 98AC8322
HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8322
Product Name Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details