Amphenol Sine Systems Housing, Rcpt, 3Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel AT04-3P-LE08

Description
HOUSING, RCPT, 3POS, PLASTIC, GREY; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
HOUSING, RCPT, 3POS, PLASTIC, GREY; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 3Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel - 98AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 3Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel
98AC8321
Housing, Rcpt, 3Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel 98AC8321
HOUSING, RCPT, 3POS, PLASTIC, GREY; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

HOUSING, RCPT, 3POS, PLASTIC, GREY; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8321
Product Name Housing, Rcpt, 3Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details