Amphenol Sine Systems Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel AT04-3P-CL06

Description
HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel - 98AC8320 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
98AC8320
Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel 98AC8320
HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

HOUSING, RCPT, 3POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:3Positions; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8320
Product Name Housing, Rcpt, 3Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details