Connector Header Through Hole 3 position
AT 3C 16 AWG PIN REC NI PCB
Connector
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Contact Type: Forked
Number of Positions: 5
Number of Rows: 5 + 2
Style: C
Shrouding: Shrouded
RECTANGULAR CONN, RCPT, 3POS, PCB, BLK; No. of Contacts:3Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.3mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
Connector, Amphenol Sine, AT Series, Receptacle, 3 Postion, Pin, Nickel Contact Plating, Pcb, Board Mount, Potting, Black
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Chief Enterprises LLC | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 889-1892-ND | Amphenol Sine AT04-3P-BM04 | AT04-3P-BM04 | 78Y0517 | AT04-3P-BM04 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | Rectangular Conn, Rcpt, 3Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel | Low Pin Connectors | ||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Through Hole | PCB Mount | Board Mount | |||
| Current Rating | 13.0 amps |