Connector Header Through Hole 3 position
RECTANGULAR CONN, RCPT, 3POS, PCB, BLK; No. of Contacts:3Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.3mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 889-1890-ND | 78Y0515 |
| Product Name | Headers, Male Pins | Rectangular Conn, Rcpt, 3Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |