Amphenol Sine Systems Headers, Male Pins AT04-3P-BM01

Description
Connector Header Through Hole 3 position
Request a Quote Datasheet
Description
Connector Header Through Hole 3 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-1889-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-1889-ND
Headers, Male Pins 889-1889-ND
Connector Header Through Hole 3 position

Connector Header Through Hole 3 position

Buy Now Datasheet
Rectangular Conn, Rcpt, 3Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel - 78Y0514 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 3Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel
78Y0514
Rectangular Conn, Rcpt, 3Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel 78Y0514
RECTANGULAR CONN, RCPT, 3POS, PCB, BLK; No. of Contacts:3Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.3mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 3POS, PCB, BLK; No. of Contacts:3Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.3mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-1889-ND 78Y0514
Product Name Headers, Male Pins Rectangular Conn, Rcpt, 3Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Hard Metric, Standard - 2684-104112-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10301603AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers