Amphenol Sine Systems Automotive Housing, Rcpt, 3Pos, 13A, Blu; Product Range Amphenol Sine/tuchel AT04-3P-BLU

Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A, BLU; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A, BLU; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 3Pos, 13A, Blu; Product Range Amphenol Sine/tuchel - 36AJ7936 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 3Pos, 13A, Blu; Product Range Amphenol Sine/tuchel
36AJ7936
Automotive Housing, Rcpt, 3Pos, 13A, Blu; Product Range Amphenol Sine/tuchel 36AJ7936
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A, BLU; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 3POS, 13A, BLU; Product Range:AT Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:Amphenol AT Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 36AJ7936
Product Name Automotive Housing, Rcpt, 3Pos, 13A, Blu; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details