Amphenol Sine Systems Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector, DT04-3P-E004 Compatible, Black AT04-3P-BLK

Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch DT compatible connector: DT04-3P-E004 Series: AT Number of Pins: 12 Sealed integrated bussed feedback assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs Current Rating: 13A Color: Gray Modifications: Keyed B Bussed: (4) groups of 3-pin nickel-plated busbar Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch DT compatible connector: DT04-3P-E004 Series: AT Number of Pins: 12 Sealed integrated bussed feedback assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs Current Rating: 13A Color: Gray Modifications: Keyed B Bussed: (4) groups of 3-pin nickel-plated busbar Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector, DT04-3P-E004 Compatible, Black - 39355 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector, DT04-3P-E004 Compatible, Black
39355
Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector, DT04-3P-E004 Compatible, Black 39355
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch DT compatible connector: DT04-3P-E004 Series: AT Number of Pins: 12 Sealed integrated bussed feedback assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs Current Rating: 13A Color: Gray Modifications: Keyed B Bussed: (4) groups of 3-pin nickel-plated busbar Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C)

Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors.

  • Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch DT compatible connector: DT04-3P-E004
  • Series: AT
  • Number of Pins: 12
  • Sealed integrated bussed feedback assembly
  • Included wedgelock confirms contact alignment/retention
  • Mates with standard AT Series Plugs
  • Current Rating: 13A
  • Color: Gray
  • Modifications: Keyed B
  • Bussed: (4) groups of 3-pin nickel-plated busbar
  • Ingress Protection: IP67 (in mated condition)
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39355
Product Name Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector, DT04-3P-E004 Compatible, Black
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030790 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details