Amphenol Corporation Receptacle, At, 2 Way, Pin; Product Range Amphenol AT04-2P

Description
RECEPTACLE, AT, 2 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AT Series Connectors; Current Rating:13A; Flammability Rating:UL94V-0; Material:Thermoplast ic; Operating RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, AT, 2 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AT Series Connectors; Current Rating:13A; Flammability Rating:UL94V-0; Material:Thermoplast ic; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, At, 2 Way, Pin; Product Range Amphenol - 85R5220 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, At, 2 Way, Pin; Product Range Amphenol
85R5220
Receptacle, At, 2 Way, Pin; Product Range Amphenol 85R5220
RECEPTACLE, AT, 2 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AT Series Connectors; Current Rating:13A; Flammability Rating:UL94V-0; Material:Thermoplast ic; Operating RoHS Compliant: Yes

RECEPTACLE, AT, 2 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AT Series Connectors; Current Rating:13A; Flammability Rating:UL94V-0; Material:Thermoplastic; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 14R5586 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
14R5586
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 14R5586
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AT Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85R5220
Product Name Receptacle, At, 2 Way, Pin; Product Range Amphenol
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details