Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Housings AT04-2P

Description
Win Source Part Number: 1046225-AT04-2P Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 2 Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 93444-1202; 104257-1; 103653-1; 51065-0200; 503764-0201; 87499-4; 22-01-3027AT04-2P.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: AT042P,889-1000 Base Product Number: AT04-2P
Request a Quote Datasheet
Description
Win Source Part Number: 1046225-AT04-2P Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 2 Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 93444-1202; 104257-1; 103653-1; 51065-0200; 503764-0201; 87499-4; 22-01-3027AT04-2P.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: AT042P,889-1000 Base Product Number: AT04-2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1046225-AT04-2P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1046225-AT04-2P
Connectors, Interconnects - Rectangular Connectors - Housings 1046225-AT04-2P
Win Source Part Number: 1046225-AT04-2P Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 2 Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 93444-1202; 104257-1; 103653-1; 51065-0200; 503764-0201; 87499-4; 22-01-3027AT04-2P.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: AT042P,889-1000 Base Product Number: AT04-2P

Win Source Part Number: 1046225-AT04-2P
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AT Series™
Number of Positions: 2
Color: Gray
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 93444-1202; 104257-1; 103653-1; 51065-0200; 503764-0201; 87499-4; 22-01-3027AT04-2P.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: AT042P,889-1000
Base Product Number: AT04-2P

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-2P
Automotive Electronic Connector 2026-AT04-2P
Automotive Connectors 2-WAY RECEPTACLE MALE Product overview: AT04-2P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-2P can be used for catalog matching and distributor lookup.

Automotive Connectors 2-WAY RECEPTACLE MALE Product overview: AT04-2P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT04-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT04-2P
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT04-2P
2 Pin Receptacle GREY

2 Pin Receptacle GREY

Buy Now
Swedesboro, NJ, United States
2-Way Receptacle, Male Connector

2-Way Receptacle, Male Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Housings - 889-1000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1000-ND
Rectangular Connector Housings 889-1000-ND
2 Rectangular Connectors - Housings Receptacle Gray

2 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Automotive Connectors - 6964165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964165
Automotive Connectors 6964165
Amphenol Industrial AT04-2P

Amphenol Industrial AT04-2P

Supplier's Site
Low Pin Connectors - AT04-2P - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-2P
Low Pin Connectors AT04-2P
Connector, Amphenol Sine, AT Series, 2 Pin Receptacle

Connector, Amphenol Sine, AT Series, 2 Pin Receptacle

Supplier's Site
2 PIN RECEPTACLE - 70060048 - Allied Electronics, Inc.
Fort Worth, TX, USA
2 PIN RECEPTACLE
70060048
2 PIN RECEPTACLE 70060048
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. Chief Enterprises LLC Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1046225-AT04-2P 2026-AT04-2P AT04-2P AT04-2P 889-1000-ND 6964165 AT04-2P 70060048
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Automotive Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Automotive Connectors Low Pin Connectors 2 PIN RECEPTACLE
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details