Amphenol Sine Systems Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel AT04-2P-SR01BLK

Description
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 66W6664 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
66W6664
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 66W6664
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Amphenol AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6664
Product Name Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details