Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Contact Type: Forked
Number of Positions: 76
Mounting Type: Requires Holder
Fastening Type: Spring Lock
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
2 Rectangular Connectors - Housings Receptacle Gray
Connector
Amphenol Industrial AT04-2P-RD01
Amphenol Industrial AT04-2P-RD01
Automotive Connectors AT Recpt 2 Way Red. Red. Dia Seal Product overview: AT04-2P-RD01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-2P-RD01 can be used for catalog matching and distributor lookup.
Connector, Amphenol Sine, AT Series, 2 Pin Receptacle, with Reduced Dia. Seal
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Chief Enterprises LLC | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-2P-RD01-ND | AT04-2P-RD01 | 1741557 | 2026-AT04-2P-RD01 | AT04-2P-RD01 | |
| Product Name | Connectors,Interconnects | Rectangular Connector Housings | Automotive Connectors | Automotive Electronic Connector | Low Pin Connectors | |
| Mounting | Requires Holder | Free Hanging (In-Line) | Cable mount |