Amphenol Sine Systems Free Hanging, Panel Mount AT04-2P-P060

Description
2 Position Rectangular Receptacle Connector Crimp Nickel
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-2959-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2959-ND
Free Hanging, Panel Mount 889-2959-ND
2 Position Rectangular Receptacle Connector Crimp Nickel

2 Position Rectangular Receptacle Connector Crimp Nickel

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
AHD Series 9 Pin Receptacle Cap w/ Metal

AHD Series 9 Pin Receptacle Cap w/ Metal

Buy Now
Automotive Connectors - 1955746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955746
Automotive Connectors 1955746
Amphenol Industrial AT04-2P-P060

Amphenol Industrial AT04-2P-P060

Supplier's Site
Automotive Connectors - 1955745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955745
Automotive Connectors 1955745
Amphenol Industrial AT04-2P-P060

Amphenol Industrial AT04-2P-P060

Supplier's Site
Automotive Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Sine/tuchel - 71AC2613 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Sine/tuchel
71AC2613
Automotive Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Sine/tuchel 71AC2613
AUTOMOTIVE CONN, RCPT, 2POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, CABLE; Product Range:AT HYPERBUSS Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Busbar Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Combination Line Connector Rohs Compliant Amphenol Sine/tuchel - 09AK0226 - Newark, An Avnet Company
Chicago, IL, United States
Combination Line Connector Rohs Compliant Amphenol Sine/tuchel
09AK0226
Combination Line Connector Rohs Compliant Amphenol Sine/tuchel 09AK0226
COMBINATION LINE CONNECTOR ROHS COMPLIANT: YES

COMBINATION LINE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2959-ND AT04-2P-P060 1955746 71AC2613 09AK0226
Product Name Free Hanging, Panel Mount Automotive Connectors Automotive Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Sine/tuchel Combination Line Connector Rohs Compliant Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers