Amphenol Sine Systems Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle, DT04-2P-P060 Compatible AT04-2P-P060

Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-2P-P060 Series: AT Number of Pins: 2 Sealed Integrated Bussed Feedback Assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs
Request a Quote Datasheet
Description
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-2P-P060 Series: AT Number of Pins: 2 Sealed Integrated Bussed Feedback Assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle, DT04-2P-P060 Compatible - 39815 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle, DT04-2P-P060 Compatible
39815
Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle, DT04-2P-P060 Compatible 39815
Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-2P-P060 Series: AT Number of Pins: 2 Sealed Integrated Bussed Feedback Assembly Included wedgelock confirms contact alignment/retention Mates with standard AT Series Plugs

Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors.

  • Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-2P-P060
  • Series: AT
  • Number of Pins: 2
  • Sealed Integrated Bussed Feedback Assembly
  • Included wedgelock confirms contact alignment/retention
  • Mates with standard AT Series Plugs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39815
Product Name Amphenol Sine Systems AT04-2P-P060 2-Way Bussed Receptacle, DT04-2P-P060 Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Screw Mount Receptacle - 88264100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details