Amphenol Sine Systems Automotive Electronic Connector AT04-2P-EC01

Description
Automotive Connectors AT Series Receptacle 2 Way End Cap Product overview: AT04-2P-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-2P-EC01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors AT Series Receptacle 2 Way End Cap Product overview: AT04-2P-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-2P-EC01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-2P-EC01
Automotive Electronic Connector 2026-AT04-2P-EC01
Automotive Connectors AT Series Receptacle 2 Way End Cap Product overview: AT04-2P-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-2P-EC01 can be used for catalog matching and distributor lookup.

Automotive Connectors AT Series Receptacle 2 Way End Cap Product overview: AT04-2P-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-2P-EC01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Mounting Type: Through Hole Contact Termination: IDC Fastening Type: Spring Lock

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 5
Mounting Type: Through Hole
Contact Termination: IDC
Fastening Type: Spring Lock

Buy Now Datasheet
Rectangular Connector Housings - 889-1024-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1024-ND
Rectangular Connector Housings 889-1024-ND
2 Rectangular Connectors - Housings Receptacle Gray

2 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Low Pin Connectors - AT04-2P-EC01 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-2P-EC01
Low Pin Connectors AT04-2P-EC01
Connector, Amphenol Sine, AT Series, 2 Pin Receptacle, with End Cap

Connector, Amphenol Sine, AT Series, 2 Pin Receptacle, with End Cap

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-AT04-2P-EC01 889-1024-ND AT04-2P-EC01
Product Name Automotive Electronic Connector Connectors,Interconnects Rectangular Connector Housings Low Pin Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details