Amphenol Sine Systems Free Hanging, Panel Mount AT04-2P-D1N4GRY

Description
2 Position Rectangular Receptacle Connector Crimp 14-20 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector Crimp 14-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - AT04-2P-D1N4GRY-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AT04-2P-D1N4GRY-ND
Free Hanging, Panel Mount AT04-2P-D1N4GRY-ND
2 Position Rectangular Receptacle Connector Crimp 14-20 AWG

2 Position Rectangular Receptacle Connector Crimp 14-20 AWG

Buy Now Datasheet
Low Pin Connectors - AT04-2P-D1N4GRY - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-2P-D1N4GRY
Low Pin Connectors AT04-2P-D1N4GRY
Connector, Amphenol Sine, AT Series, Custom, 2 Pin Receptacle 1N4004 DIODE / NICKEL PINS / END CAP / GREY

Connector, Amphenol Sine, AT Series, Custom, 2 Pin Receptacle 1N4004 DIODE / NICKEL PINS / END CAP / GREY

Supplier's Site
Automotive Connector, Rcpt, 2Pos, 13A; Product Range Amphenol Sine/tuchel - 99Y8399 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Rcpt, 2Pos, 13A; Product Range Amphenol Sine/tuchel
99Y8399
Automotive Connector, Rcpt, 2Pos, 13A; Product Range Amphenol Sine/tuchel 99Y8399
AUTOMOTIVE CONNECTOR, RCPT, 2POS, 13A; Product Range:AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, RCPT, 2POS, 13A; Product Range:AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Chief Enterprises LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT04-2P-D1N4GRY-ND AT04-2P-D1N4GRY 99Y8399
Product Name Free Hanging, Panel Mount Low Pin Connectors Automotive Connector, Rcpt, 2Pos, 13A; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details