Amphenol Sine Systems Headers, Male Pins AT04-2P-BM03

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-1887-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-1887-ND
Headers, Male Pins 889-1887-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
 - AT04-2P-BM03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2 Pos Board Mount PCB Receptacle Pin

2 Pos Board Mount PCB Receptacle Pin

Buy Now
 - Amphenol Sine AT04-2P-BM03 - PEI-Genesis
Philadelphia, PA, United States
AT 2C 16 AWG PIN REC NI PCB

AT 2C 16 AWG PIN REC NI PCB

Buy Now
Automotive Connectors - 434066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434066
Automotive Connectors 434066
Amphenol Industrial AT04-2P-BM03

Amphenol Industrial AT04-2P-BM03

Supplier's Site
Rectangular Conn, Rcpt, 2Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel - 78Y0512 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 2Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel
78Y0512
Rectangular Conn, Rcpt, 2Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel 78Y0512
RECTANGULAR CONN, RCPT, 2POS, PCB, BLK; No. of Contacts:2Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.4mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 2POS, PCB, BLK; No. of Contacts:2Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.4mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1887-ND AT04-2P-BM03 Amphenol Sine AT04-2P-BM03 434066 78Y0512
Product Name Headers, Male Pins Automotive Connectors Rectangular Conn, Rcpt, 2Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Through Hole PCB Mount
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data