Amphenol Sine Systems Headers, Male Pins AT04-18PE-BM11

Description
18 POSITION, PCB RECEPTACLE, FLA
Request a Quote Datasheet
Description
18 POSITION, PCB RECEPTACLE, FLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-AT04-18PE-BM11-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-AT04-18PE-BM11-ND
Headers, Male Pins 889-AT04-18PE-BM11-ND
18 POSITION, PCB RECEPTACLE, FLA

18 POSITION, PCB RECEPTACLE, FLA

Buy Now Datasheet
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel - 61AK3271 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel
61AK3271
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel 61AK3271
AUTOMOTIVE CONN, RCPT, 18POS, 13A/250V; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 18POS, 13A/250V; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-AT04-18PE-BM11-ND 61AK3271
Product Name Headers, Male Pins Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details