18 POSITION, PCB RECEPTACLE, FLA
AUTOMOTIVE CONN, RCPT, 18POS, 13A/250V; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:18Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 889-AT04-18PD-BM12BK-ND | 61AK3266 |
| Product Name | Headers, Male Pins | Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel |
| Connector Type | Header Connector; Receptacle | Automotive Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |