Amphenol Sine Systems Headers, Male Pins AT04-18PB-BM13

Description
18 POSITION, PCB RECEPTACLE, FLA
Request a Quote Datasheet
Description
18 POSITION, PCB RECEPTACLE, FLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-AT04-18PB-BM13-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-AT04-18PB-BM13-ND
Headers, Male Pins 889-AT04-18PB-BM13-ND
18 POSITION, PCB RECEPTACLE, FLA

18 POSITION, PCB RECEPTACLE, FLA

Buy Now Datasheet
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel - 61AK3253 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel
61AK3253
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel 61AK3253
AUTOMOTIVE CONN, RCPT, 18POS, 13A/250V; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 18POS, 13A/250V; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-AT04-18PB-BM13-ND 61AK3253
Product Name Headers, Male Pins Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBR13A1111SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
2 suppliers
Headers, Male Pins - A26825-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details